EN
  • EN
  • DE
Part No 4094
Manufacturer Keystone Electronics
Catalog Banana and Tip Connectors
Description CONN BIND POST HEX BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Standard
Head Style Hex
Termination Threaded and Turret
Termination Thread 10-32
Current Rating (Amps) 30 A
Material - Body Brass
Plating - Body Nickel
Color Black
Cross Hole Diameter 0.093" (2.36mm)
Head Size 0.480" OD (12.19mm)
Material - Insulation Polyamide (PA), Nylon
Nut Material Brass
Nut Plating Nickel
Voltage Rating 1000VAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 906756-4094
Ultra Librarian 3D Model Ultra Librarian 4094 CAD Model

Description

The 906756-4094 is a standard binding post connector used in various applications.

  • Material: Brass
  • Plating: Nickel
  • Head Style: Hex
  • Color: Black
  • Voltage Rating: 1000VAC
  • Current Rating: 30A
  • Termination: Threaded and Turret
  • Termination Thread Size: 10-32
  • Cross Hole Diameter: 0.093" (2.36mm)
  • Head Size: 0.480" OD (12.19mm)
  • Nut Material: Brass with Nickel Plating

You May Also Be Interested in

Cinch Connectivity Solutions
CONN TIP JACK SOLDER BLACK
Lowest to $3.3325
Keystone Electronics
CONN BIND POST HEX BLACK
Lowest to $2.7512
Keystone Electronics
CONN BIND POST HEX RED
Lowest to $0.2241
Pomona Electronics
JACK PIN TIP GOLD 10PC ORANGE
Lowest to $806.6867
Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Keystone Electronics
CONN BIND POST DUAL HEX BLK/RED
Need more? Email Us
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
Keystone Electronics
Tip Plug Connector Standard Tip Solder Green
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7512 $57.7752
52+ $2.2580 $117.4160
80+ $2.1876 $175.0080
110+ $2.1171 $232.8810
142+ $2.0467 $290.6314
189+ $1.8341 $346.6449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess