EN
  • EN
  • DE

105-0752-001

Part No 105-0752-001
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN TIP JACK SOLDER RED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168648-105-0752-001
Manufacturer Cinch Connectivity Solutions Johnson
Category Connectors, Interconnects -Banana and Tip Connectors Jacks, Plugs
Package Bulk
Type Tip Jack
Product Status Active
Base Product Number 105-0752
Operating Temperature -55°C ~ 75°C
Mounting Type Through Hole, Horizontal and Vertical
Termination Solder
Insulation Mating End Insulated
Ultra Librarian 3D Model Ultra Librarian 105-0752-001 CAD Model

Description

The 105-0752 is a tip jack connector manufactured by Cinch Connectivity Solutions Johnson.

  • Mounting Type: Through Hole
  • Orientation: Horizontal, Vertical
  • Operating Temperature: -55°C ~ 75°C
  • Insulation @ Mating End: Yes
  • Status: Active

You May Also Be Interested in

Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Lowest to $3.0368
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
Keystone Electronics
CONN SOCKET PLUG CRIMP OR SOLDER / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Lowest to $0.0612
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Lowest to $0.4880
Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS GREEN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess