Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Keystone Electronics
Package Bulk
Product Status Obsolete
Type Socket Plug, Spring Contact
Gender Female
Plug/Mating Plug Diameter 0.06" (1.52mm) Diameter
Mounting Type Free Hanging (In-Line)
Termination Crimp or Solder
Insulation Sheathed
Contact Finish Gold
Contact Material Beryllium Copper
Body Material Polycarbonate (PC)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 858573-9017
Ultra Librarian 3D Model Ultra Librarian 9017 CAD Model

Description

The 9017 is a socket plug designed for banana and tip connectors.

  • Type: Spring Contact
  • Contact Material: Beryllium Copper
  • Contact Finish: Gold
  • Termination: Crimp or Solder
  • Package Quantity: 10 pieces
  • Body Material: Polycarbonate (PC)
  • Insulated: Yes
  • Mounting: Free-Hanging (In-Line)
  • Diameter: 0.06" (1.52mm)
  • Manufacturer: Keystone Electronics
  • Status: Obsolete
  • Application: Banana and Tip Connectors

You May Also Be Interested in

Keystone Electronics
Tip Plug Connector Standard Tip Solder Green
Need more? Email Us
ECAD model for 6009
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
ECAD model for 3277
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us
ECAD model for 73093-0
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $3.0473
ECAD model for 6083
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
ECAD model for CT3151V1-0
Keystone Electronics
CONN SOCKET PLUG CRIMP OR SOLDER / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Lowest to $0.0685
ECAD model for 9017
Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
ECAD model for CT2228-2
Mueller Electric Co
CONN BANANA PLUG STACK SOLDER
Need more? Email Us
ECAD model for BU-3110410-2
Pomona Electronics
CONN BIND POST DL FLUTD BLK/RED
Need more? Email Us
ECAD model for 5405

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0685 $64.7325
2,330+ $0.0557 $129.7810
3,575+ $0.0543 $194.1225
4,880+ $0.0531 $259.1280
6,415+ $0.0504 $323.3160
8,575+ $0.0452 $387.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,050 pieces
MOQ: 945 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention