EN
  • EN
  • DE
Part No 6083
Manufacturer Keystone Electronics
Catalog Banana and Tip Connectors
Description CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs
Manufacturer Keystone Electronics
Packaging Bulk
Type Banana Plug, Stackable
Gender Male
Plug/Mating Plug Diameter Standard Banana
Mounting Free Hanging (In-Line)
Termination Solderless
Insulation Non-Mating End Insulated
Features Threaded Inserts
Color Black
Wire Gauge 0.150" (3.81mm) Dia Wire
Contact Material Phosphor Bronze
Body Material Polyamide (PA), Nylon
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 6083K-ND,6083K-NDR,36-6083,6083K
Standard Package 1
Win Source Part Number 1335048-6083
Ultra Librarian 3D Model Ultra Librarian 6083 CAD Model

Description

The Keystone Electronics Banana Plug is a stackable plug that comes in black color.

  • Color: Black
  • Plug Type: Male
  • Insert Type: Threaded
  • Connection Method: Solderless
  • Material: Phosphor Bronze
  • Wire Gauge: 0.150" (3.81mm) Dia Wire
  • Packaging: Bulk
  • Standard Package: 1
  • Mounting Type: Free Hanging (In-Line)
  • Body Material: Polyamide (PA), Nylon
  • Insulation: Non-Mating End Insulated
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.8000
  • Other Part Numbers: 6083K-ND, 6083K-NDR, 36-6083, 6083K
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Keystone Electronics
CONN SOCKET PLUG GREEN / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Lowest to $3.0261
Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
Cal Test Electronics
CONN BANANA JACK SOLDER RED
Need more? Email Us
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
Mueller Electric Co
CONN BANANA PLUG STACK SOLDER
Lowest to $13.6090
Keystone Electronics
CONN SOCKET PLUG CRIMP OR SOLDER / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Lowest to $0.0612
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess