Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Standard
Head Style Hex
Termination Threaded and Turret
Termination Thread 8-32
Current Rating (Amps) 30 A
Material - Body Brass
Plating - Body Nickel
Color Black
Cross Hole Diameter 0.093" (2.36mm)
Head Size 0.480" OD x 0.625" L (12.19mm x 15.90mm)
Material - Insulation Polyamide (PA), Nylon
Nut Material Brass
Nut Plating Nickel
Voltage Rating 1000VAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 855970-4092
Ultra Librarian 3D Model Ultra Librarian 4092 CAD Model

Description

The 855970-4092 is a black threaded and turret binding post connector from Keystone Electronics.

  • Connector Type: Standard
  • Voltage Rating: 1000VAC
  • Current Rating: 30A
  • Body Material: Brass (Nickel Plated)
  • Insulation Material: Polyamide (PA) Nylon
  • Package: Bulk
  • Package Quantity: 1 Piece
  • Head Style: Hex
  • Termination Thread: 8-32

You May Also Be Interested in

Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
ECAD model for CT3151V1-0
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Lowest to $5.4878
ECAD model for 3277
452
Keystone Electronics
CONN BANANA PLUG MINI TURRET
Need more? Email Us
ECAD model for 452
Cinch Connectivity Solutions
BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Need more? Email Us
ECAD model for 108-0753-102
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Need more? Email Us
ECAD model for 105-0604-001
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $3.0473
ECAD model for 6083
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
ECAD model for 72913-2
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us
ECAD model for 73093-0
Keystone Electronics
CONN BIND POST DUAL HEX BLK/RED
Need more? Email Us
ECAD model for 4108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention