Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Standard, Dual
Head Style Hex
Termination Threaded and Turret
Termination Thread 8-32
Current Rating (Amps) 30 A
Material - Body Brass
Plating - Body Gold
Color Black, Red
Cross Hole Diameter 0.093" (2.36mm)
Head Size 0.480" OD x 0.625" L (12.19mm x 15.90mm)
Material - Insulation Polyamide (PA), Nylon
Nut Material Brass
Nut Plating Gold
Voltage Rating 1000VAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 545935-4108
Ultra Librarian 3D Model Ultra Librarian 4108 CAD Model

Description

The 545935-4108 is a standard dual banana and tip connector binding post designed for use in electronic applications.

  • Type: Dual Banana and Tip Connector Binding Post
  • Color: Black and Red
  • Termination: Threaded and Turret
  • Voltage Rating: 1000VAC
  • Body Material: Brass
  • Body Plating: Gold
  • Cross Hole Diameter: 0.093 inches (2.36mm)
  • Head Size: 0.480 inches OD x 0.625 inches L (12.19mm x 15.90mm)
  • Nut Material: Brass
  • Nut Plating: Gold
  • Current Rating: 30 Amps
  • RoHS Compliant: Yes
  • Packaging: Bulk

You May Also Be Interested in

Pomona Electronics
CONN BIND POST DL FLUTD BLK/RED
Need more? Email Us
ECAD model for 5405
Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
ECAD model for CT2228-2
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Need more? Email Us
ECAD model for 105-0604-001
Cal Test Electronics
CONN BANANA JACK SOLDER RED
Need more? Email Us
ECAD model for CT3149-2
Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
ECAD model for 4093
Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
ECAD model for 105-0752-001
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Need more? Email Us
ECAD model for 108-2302-621
Keystone Electronics
CONN BIND POST HEX WHITE
Need more? Email Us
ECAD model for 7023
Cinch Connectivity Solutions
CONN BANANA JACK SOLDER TABS RED
Need more? Email Us
ECAD model for 108-0902-001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention