Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Thumb Screw
Screw Head Type Knob
Thread Size #6-32
Head Diameter 0.313" (7.95mm) 5/16"
Head Height 0.188" (4.78mm) 3/16"
Length - Below Head 0.313" (7.95mm) 5/16"
Length - Overall 0.500" (12.70mm) 1/2"
Material Stainless Steel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 540404-2404
Ultra Librarian 3D Model Ultra Librarian 2404 CAD Model

Description

The Thumb Screw is a versatile hardware accessory used for fastening and securing components in various electronic devices.

  • Length: 0.500" (12.70mm) or 1/2"
  • Material: Stainless steel
  • Head Diameter: 0.313" (7.95mm) or 5/16"
  • Head Height: 0.188" (4.78mm) or 3/16"
  • Thread Size: #6-32
  • Screw Head Type: Knob

You May Also Be Interested in

Essentra Components
BOLT HEX HEAD HEX SOCKET 3/8\
Need more? Email Us
ECAD model for 0337516175FXM225
Essentra Components
KNURLED SLOTTED THUMB SCREW, NAT
Need more? Email Us
ECAD model for 090832050TEG
Kanebridge
CARRIAGE BOLT ROUND HEAD #10-24
Need more? Email Us
ECAD model for 1028C
Essentra Components
THUMB SCREW KNOB - 3/8\
Need more? Email Us
ECAD model for 0937516200T
Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
ECAD model for 090440018T
Essentra Components
BOLT HEX HEAD HEX SOCKET 3/8\
Need more? Email Us
ECAD model for 0337516150FXM225
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Need more? Email Us
ECAD model for VG-1
Essentra Components
THUMB SCREW KNOB - #10-24
Need more? Email Us
ECAD model for 091024125T
Essentra Components
KNURLED SLOTTED THUMB SCREW, NAT
Need more? Email Us
ECAD model for 090440050TEG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention