EN
  • EN
  • DE
Part No VG-1
Manufacturer Essentra Components
Catalog Screws, Bolts
Description SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screw Grommets
Mfr Essentra Components
Series Richco
Package Bag
Product Status Active
Screw Size #6-32
Head Diameter 0.380" (9.65mm)
Mounting Hole Diameter 0.250" (6.35mm) 1/4"
Head Height 0.087" (2.21mm)
Material Rubber
Color Black
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1363986-VG-1
Ultra Librarian 3D Model Ultra Librarian VG-1 CAD Model

Description

The VG-1 is a high-quality screw grommet manufactured by Essentra Components.

  • Series: Richco
  • Application: Hardware, Fasteners, and Accessories
  • Material: Rubber
  • Screw Compatibility: #6-32
  • Mounting Hole Diameter: 0.250" (6.35mm) or 1/4"
  • Head Diameter: 0.380" (9.65mm)
  • Head Height: 0.087" (2.21mm)
  • Color: Black

You May Also Be Interested in

Panduit Corp
Need more? Email Us
RAF Electronic Hardware
RAF M3442-SS Metric Washer Face Thumb Screw, 10mm HD x 11mm TL x M3
Need more? Email Us
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4827 $50.6835
255+ $0.3961 $101.0055
395+ $0.3837 $151.5615
540+ $0.3714 $200.5560
700+ $0.3590 $251.3000
935+ $0.3218 $300.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess