EN
  • EN
  • DE
Part No 775
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description SCREW GROMMET #6-32 RUBBER BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screw Grommets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Screw Size #6-32
Head Diameter 0.551" (14.00mm)
Mounting Hole Diameter 0.375" (9.53mm) 3/8"
Material Rubber
Color Black
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4006.90.5000
Win Source Part Number 1232037-775
Ultra Librarian 3D Model Ultra Librarian 775 CAD Model

Description

The 1232037-775 is a screw grommet used in hardware, fasteners, and accessories.

  • Type: Screw Grommet
  • Application: Hardware, Fasteners, Accessories
  • Color: Black
  • Material: Rubber
  • Mounting Hole Diameter: 0.375 inches (9.53mm)
  • Compatible Screw Size: #6-32
  • Head Diameter: 0.551 inches (14.00mm)
  • Packaging: Single Piece

You May Also Be Interested in

Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
STMicroelectronics
Lowest to $10.8293
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
Panduit Corp
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess