EN
  • EN
  • DE
Part No 9430
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description MACH SCREW BINDING SLOTTED #4-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #4-40
Length - Below Head 0.625" (15.88mm) 5/8"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 858669-9430
Ultra Librarian 3D Model Ultra Librarian 9430 CAD Model

Description

The 858669-9430 is a machine screw from Keystone Electronics.

  • Category: Hardware, Fasteners, and Accessories
  • Material: Nylon
  • Thread Size: #4-40
  • Head Type: Binding Head
  • Drive Type: Slotted
  • Length: 0.625" (15.88mm)
  • Package: 100 pcs
  • Product Status: Active

You May Also Be Interested in

Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED 10-32
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Lowest to $0.4827
Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
Essentra Components
Set Screw Socket Head 5/16-18 Th
Lowest to $0.1929
Panduit Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess