Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Sheet Metal Screw
Screw Head Type Hex Head
Drive Type Slotted
Features Self Tapping
Thread Size #4
Head Diameter 0.234" (5.94mm)
Head Height 0.070" (1.78mm)
Length - Below Head 0.375" (9.53mm) 3/8"
Length - Overall 0.445" (11.30mm)
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.5030
Win Source Part Number 858702-9575
Ultra Librarian 3D Model Ultra Librarian 9575 CAD Model

Description

The 858702-9575 is a sheet metal screw made of high-quality steel with a zinc plating manufactured by Keystone Electronics.

  • Material: Steel
  • Plating: Zinc
  • Type: Self-tapping
  • Head Type: Hex
  • Thread Size: #4
  • Overall Length: 0.445 inches
  • Head Diameter: 0.234 inches
  • Head Height: 0.070 inches
  • Package: Bulk
  • Pieces per Package: 100
  • Application: Hardware and fastening
  • Status: Active

You May Also Be Interested in

Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Need more? Email Us
ECAD model for VG-1
Essentra Components
BOLT HEX HEAD HEX SOCKET 3/8\
Need more? Email Us
ECAD model for 0337516150FXM225
Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
ECAD model for 0325020050XM225
Panduit Corp
Need more? Email Us
ECAD model for S1224-C
Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
ECAD model for 0325020050FXM225
Essentra Components
KNOB SLOTTED 1/4\
Need more? Email Us
ECAD model for 092520100TEG
Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
ECAD model for 0325020125FXM225
Kanebridge
CARRIAGE BOLT ROUND HEAD #10-24
Need more? Email Us
ECAD model for 1028C
Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
ECAD model for 090632100T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention