Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123234-24LC22A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC22A CAD Model

Description

Microchip Technology 24LC22A Serial EEPROM

The 24LC22A from Microchip Technology is a 2 Kbit Electrically Erasable PROM with a serial I²C interface. This high-performance EEPROM is designed for a wide range of applications that require a small, non-volatile memory device that is easy to integrate and reliable in operation. Its small size and low power consumption make it ideal for many modern electronic systems.

Key Features

  • Memory Size: 2 Kbit (256 x 8 bits)
  • Interface: I²C (2-wire serial interface)
  • Compatibility: Supports the standard 100 kHz and the fast 400 kHz I²C protocol
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications
  • Write Protect: Hardware write-protection for the entire memory array
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention of over 200 years
  • Package Options: Available in several package types, including the 8-pin PDIP, SOIC, and TSSOP
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C

Applications

The versatility of the 24LC22A EEPROM makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Consumer electronics such as TVs, radios, and home appliances
  • Automotive systems, for storing non-volatile data that must be preserved across power cycles
  • Industrial and medical equipment that require long-term data retention
  • Telecommunication systems for configuration and calibration data storage
  • Smart cards and identification systems

Easy Integration

Thanks to its I²C interface, the 24LC22A can be easily integrated into existing designs, requiring minimal additional components. Its support for multi-master systems and bus arbitration ensures reliable operation, even in complex environments with multiple devices communicating over the same bus.

Reliability and Support

Microchip Technology is known for its commitment to quality, and the 24LC22A is backed by robust technical support and comprehensive documentation. Developers can access data sheets, application notes, and reference designs to facilitate a smooth design-in process.

You May Also Be Interested in

Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5055 $60.2200
95+ $1.2354 $117.3630
145+ $1.1967 $173.5215
195+ $1.1581 $225.8295
255+ $1.1196 $285.4980
335+ $1.0037 $336.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention