Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Series -
Package Tape & Reel
Product Status Active
Battery Type, Function Coin Cell, Contact
Style Contact Solid (Positive)
Battery Cell Size Multiple
Number of Cells 1
Battery Series -
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.213" (5.40mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1365977-122TR
Ultra Librarian 3D Model Ultra Librarian 122TR CAD Model

Description

The Keystone Electronics 1365977-122TR is a battery holder designed for use in electronic devices.

  • Battery Type: Coin Cell
  • Contact Style (Positive): Solid
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Height Above Board: 0.213" (5.40mm)
  • Battery Cell Size: Multiple
  • Status: Active
  • REACH: Unaffected
  • Series: Keystone Electronics
  • ECCN: EAR99
  • Application: Battery Products

You May Also Be Interested in

MPD (Memory Protection Devices)
BATT HOLDER COIN 20MM 1 CELL SMD
Lowest to $3.6821
ECAD model for BU2032SM-HD-G
Keystone Electronics
BATTERY HOLDER AA SOLDER LUG
Need more? Email Us
ECAD model for 1139
MPD (Memory Protection Devices)
BATT HOLDER COIN 12.5MM PC PIN
Lowest to $1.7929
ECAD model for BS-1225-PC
830
Adafruit Industries LLC
BATT HOLDER AA 4 CELL WIRE LEADS / Battery Holder (Covered) AA 4 Cell Wire Leads with Connector
Need more? Email Us
ECAD model for 830
Keystone Electronics
BATT HOLDER 18650 1 CELL PC PIN
Need more? Email Us
ECAD model for 1043P
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BX0012/1
Harwin Inc.
BATTERY RETAINER COIN 12.5MM SMD
Lowest to $3.2598
ECAD model for S8201-46R
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BXS012/1
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BXS002/1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6105 $57.9975
225+ $0.5010 $112.7250
350+ $0.4853 $169.8550
480+ $0.4696 $225.4080
620+ $0.4540 $281.4800
830+ $0.4070 $337.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 690 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention