EN
  • EN
  • DE
  • IT
Part No 830
Manufacturer Adafruit Industries LLC
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER AA 4 CELL WIRE LEADS / Battery Holder (Covered) AA 4 Cell Wire Leads with Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Covered)
Battery Cell Size AA
Number of Cells 4
Mounting Type Custom
Termination Style Wire Leads with Connector
Features Includes Switch
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 3923.10.9000
California Prop 65 Warning Information
Win Source Part Number 858361-830
Ultra Librarian 3D Model Ultra Librarian 830 CAD Model

Description

The 830 is a battery holder designed for AA-sized cylindrical battery cells.

  • Type: Covered holder with wire leads
  • Termination Style: Connector
  • Battery Cells Accommodated: Up to 4
  • Includes: Switch
  • Mounting: Custom
  • Offered by: Adafruit Industries LLC
  • Status: Active
  • Moisture Sensitivity Level: 1, indicating unlimited shelf life
  • Compliance: California Prop 65 regulations

You May Also Be Interested in

Keystone Electronics
BATT HOLDER AA 3 CELL SOLDER LUG
Lowest to $3.7657
Keystone Electronics
BATT HOLDER 1/2AA 1 CELL SMD
Need more? Email Us
F04
MPD (Memory Protection Devices)
BATTERY CONTACT SPRING AAA
Need more? Email Us
Keystone Electronics
BATT HLDR 1/2AA 1 CEL SOLDER LUG
Lowest to $10.9943
Keystone Electronics
BATT RETAIN COIN 1 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATT CNTCT SPRING MULTI SLDR LUG
Lowest to $0.3261
Keystone Electronics
BATTERY HOLDER AAA SMD TAB
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Lowest to $0.9417
Keystone Electronics
BATT RETAINER COIN 20MM 1CEL SMD
Lowest to $0.6780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess