EN
  • EN
  • DE
Part No 1016
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER 1/2AA 1 CELL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size 1/2AA
Number of Cells 1
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.585" (14.86mm)
Temperature Range - Operating -50°C ~ 145°C
Standard Package 200 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 538294-1016
Ultra Librarian 3D Model Ultra Librarian 1016 CAD Model

Description

The 538294-1016 is a battery holder designed for 1/2AA cylindrical batteries from Keystone Electronics.

  • Package: Bulk (200 Pieces)
  • Battery Type: 1/2AA
  • Height Above Board: 0.585" (14.86mm)
  • Termination Style: SMD (Surface Mount) Tab
  • Operating Temperature Range: -50°C to 145°C
  • REACH: Unaffected
  • MSL Level: 2 (1 Year Shelf Life)
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

108
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER COIN 1/2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $0.9454
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 6\
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 8\
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Need more? Email Us
Bulgin
BATTERY HOLDER 9V SOLDER LUG
Need more? Email Us
TE Connectivity
BATT RETAINER COIN 12MM PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess