Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207915-LTC1669CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1669CMS8 CAD Model

Description

Linear Technology LTC1669CMS8 Digital-to-Analog Converter

The LTC1669CMS8 from Linear Technology is a high-performance 8-channel, 10-bit digital-to-analog converter (DAC) designed for precision applications in industrial, automotive, and communication systems. This compact component is housed in a space-saving MSOP-8 package, making it an ideal choice for space-constrained applications.

At the heart of the LTC1669CMS8 is its 10-bit resolution, which provides fine granularity and ensures accurate analog output for demanding applications. The device operates with a single 5V power supply, simplifying the power design of the system it is integrated into. Additionally, it features a flexible SPI/MICROWIRE-compatible serial interface, allowing for easy integration with a wide range of microcontrollers and digital systems.

One of the standout features of the LTC1669CMS8 is its integrated output buffers, which can drive 10kΩ loads to ±10V with an external reference and no additional active components. This integrated buffering capability reduces the need for external components, thus saving board space and reducing system complexity. The DAC also offers guaranteed monotonic performance over the entire operating temperature range, ensuring consistent and reliable operation under varying conditions.

The LTC1669CMS8 supports a full-scale output range that is programmable to 2.5V, 5V, or 10V with an external reference, providing designers with flexibility in tailoring the output range to specific application requirements. Furthermore, the device boasts a low power consumption, with a typical supply current of only 0.35mA, which makes it suitable for battery-powered devices and energy-efficient systems.

With its robust feature set, the LTC1669CMS8 is an excellent choice for applications requiring multiple DAC channels, such as process control systems, automatic test equipment, and programmable voltage and current sources. Its high level of integration and ease of use make it a versatile and reliable component for a broad spectrum of analog output tasks.

Overall, the LTC1669CMS8 from Linear Technology is a testament to the company's commitment to providing high-quality, precision-engineered solutions for digital-to-analog conversion needs across various industries.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7635 $71.2905
7+ $19.4984 $136.4888
11+ $18.8891 $207.7801
15+ $18.2799 $274.1985
19+ $17.6706 $335.7414
25+ $15.8427 $396.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,422 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention