EN
  • EN
  • DE

ATAVRXPLAIN

Part No ATAVRXPLAIN
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description XMEGA-A1 XPLAINED ATXMEGA128A1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AVR® ATxmega
Package Box
Product Status Obsolete
Type MCU 16-Bit
Core Processor AVR
Platform XMEGA-A1 Xplained
Utilized IC / Part ATxmega128A1
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1377886-ATAVRXPLAIN
Ultra Librarian 3D Model Ultra Librarian ATAVRXPLAIN CAD Model

Description

Introducing the ATAVRXPLAIN Evaluation Kit from Microchip Technology

Discover the power and versatility of the ATAVRXPLAIN, a comprehensive evaluation kit designed by Microchip Technology to facilitate the development and testing of applications using the AVR XMEGA microcontroller series. This kit is an ideal platform for engineers, developers, and hobbyists to explore the capabilities of the AVR XMEGA family, which is renowned for its high performance, low power consumption, and a wide range of integrated peripherals.

Key Features of the ATAVRXPLAIN

  • AVR XMEGA A1 Microcontroller: At the heart of the ATAVRXPLAIN is an AVR XMEGA A1 microcontroller, which offers a rich feature set including high-speed processing, analog functionality, and real-time performance, making it suitable for a diverse array of applications.
  • On-board Debugging: The kit includes an integrated debugger/programmer, allowing for seamless programming and debugging without the need for additional hardware. This simplifies the development process and reduces the time from conception to deployment.
  • Expansion Options: With a range of extension headers, users can easily connect add-on boards or custom hardware, expanding the functionality and versatility of the evaluation kit.
  • Pre-loaded Demonstration Firmware: To get started immediately, the ATAVRXPLAIN comes with pre-installed firmware that showcases the capabilities of the XMEGA microcontroller, enabling users to quickly understand and evaluate its features.

Applications

The ATAVRXPLAIN is suitable for a variety of applications, including but not limited to industrial control systems, consumer electronics, medical devices, and automotive systems. Its robust design and extensive features make it a valuable tool for prototyping and testing before moving to production.

Support and Resources

Microchip Technology provides extensive support for the ATAVRXPLAIN through its online resources. Developers can access a wealth of information including datasheets, user guides, application notes, and software libraries to streamline the development process. Additionally, the active community forums and technical support teams are available to assist with any questions or challenges that may arise.

Whether you're a seasoned professional or just starting out, the ATAVRXPLAIN from Microchip Technology offers a flexible and powerful platform to bring your AVR XMEGA-based projects to life.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess