EN
  • EN
  • DE

TMDXDOCK280049M

Part No TMDXDOCK280049M
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320F280049M / TMS320F280049M Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320F280049M
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341746-TMDXDOCK280049M
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK280049M CAD Model

Description

The TMDXDOCK280049M from Texas Instruments is a sophisticated development platform designed to provide engineers with a comprehensive environment for innovating and developing applications using the Texas Instruments C2000™ microcontroller family. This development kit is specifically tailored for the Delfino F280049 series of microcontrollers, which are known for their powerful performance in digital control systems.

Key Features:

  • High-Performance Microcontroller: At the heart of the TMDXDOCK280049M is the Delfino F280049 series MCU, which features a 32-bit floating-point CPU for precise and efficient control in applications such as motor control, digital power supplies, and renewable energy systems.
  • Integrated Development Environment: The kit is compatible with Texas Instruments’ Code Composer Studio™ IDE and other third-party software, offering a seamless development experience with advanced debugging features.
  • Expandability: The TMDXDOCK280049M includes a docking station with access to a wide range of peripherals and interfaces, such as CAN, SPI, I2C, and UART, allowing for easy expansion and customization of the development platform.
  • Real-Time Debugging: Equipped with an onboard JTAG emulation, developers can perform real-time debugging and system analysis, which is critical for optimizing the performance of their applications.
  • Comprehensive Documentation and Support: Texas Instruments provides extensive documentation, software libraries, and example code to help accelerate the development process and reduce time to market.
  • Quality and Reliability: As with all Texas Instruments products, the TMDXDOCK280049M is designed to meet high standards of quality and reliability, ensuring a dependable development experience.

Applications:

The versatility of the TMDXDOCK280049M development kit makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Drives and Automation
  • Renewable Energy Systems
  • Power Conversion
  • Advanced Consumer Electronics
  • Automotive Control Systems

In summary, the TMDXDOCK280049M from Texas Instruments is an ideal choice for developers looking to harness the power of the C2000™ microcontroller series for advanced digital control applications. Its robust feature set, combined with the support and reliability of Texas Instruments, makes this development kit a valuable tool for engineers at all levels of expertise.

You May Also Be Interested in

Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess