EN
  • EN
  • DE

TMDSDMK642-0E

Part No TMDSDMK642-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320DM642 EVAL BRD / TMS320DM642 C6000™, DaVinci™, VelociTI.2™ C64x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™, DaVinci™, VelociTI.2™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C64x
Utilized IC / Part TMS320DM642
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories, Programmer
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341733-TMDSDMK642-0E
Ultra Librarian 3D Model Ultra Librarian TMDSDMK642-0E CAD Model

Description

The TMDSDMK642-0E is a cutting-edge product from Texas Instruments, renowned for its exceptional performance and reliability in the field of embedded processing. This product is part of the Texas Instruments' DaVinci series, which is specifically designed to meet the high demands of digital signal processing (DSP) and multimedia applications.

Key Features

  • High-Performance DSP: At the core of the TMDSDMK642-0E lies a powerful digital signal processor that excels in handling complex calculations and algorithms, making it ideal for audio, video, and image processing tasks.
  • Integrated Multimedia Support: This product is equipped with an array of multimedia capabilities, including support for various audio and video codecs, which simplifies the development of multimedia applications.
  • Flexible Connectivity: The TMDSDMK642-0E offers a range of connectivity options, such as USB, Ethernet, and other I/O interfaces, providing versatility in system design and the ability to interface with a multitude of peripheral devices.
  • Robust Development Tools: Texas Instruments provides a comprehensive suite of development tools for the TMDSDMK642-0E, including software libraries, development kits, and reference designs, which streamline the development process and reduce time-to-market.
  • Low Power Consumption: Designed with efficiency in mind, this product maintains a low power consumption profile, making it suitable for applications where power efficiency is critical.

Applications

The versatility of the TMDSDMK642-0E allows it to be used across various industries and applications. It is particularly well-suited for:

  • Video conferencing systems
  • Security and surveillance equipment
  • Portable media players
  • Medical imaging devices
  • Home automation and networking

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the TMDSDMK642-0E. Customers can access technical documentation, application notes, and a dedicated support team to ensure the successful implementation of their projects.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess