EN
  • EN
  • DE

8MMINILPD4-EVKB

Part No 8MMINILPD4-EVKB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL BOARD I.MX 8M MINI BT 5.1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000549-8MMINILPD4-EVKB
Manufacturer NXP USA Inc.
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Category i.MX
Package Box
Type MPU
Mounting Type Fixed
Ultra Librarian 3D Model Ultra Librarian 8MMINILPD4-EVKB CAD Model

Description

The NXP 8MMINILPD4-EVKB is an advanced evaluation kit designed for developers and engineers to explore the full capabilities of the i.MX 8M Mini applications processor. This processor is built using advanced 14LPC FinFET process technology, offering a high-performance and energy-efficient computing solution for a wide range of applications in the consumer, automotive, and industrial markets.

This comprehensive evaluation kit includes the 8MMINILPD4 evaluation board, which features the i.MX 8M Mini processor at its core. The processor integrates up to four ARM Cortex-A53 cores running at up to 1.8GHz, along with an ARM Cortex-M4 core for real-time processing. This combination of cores allows for multitasking and supports a rich set of I/Os and connectivity that can be used to prototype almost any embedded system.

The evaluation board includes a variety of interfaces and connectivity options to facilitate development, including Gigabit Ethernet, USB ports, HDMI output, and more. It also comes with onboard audio and video capabilities, making it an ideal platform for multimedia applications. The board supports a range of operating systems, including Linux and Android, allowing developers to choose the best environment for their applications.

With the 8MMINILPD4-EVKB, developers can take advantage of the NXP Model-Based Design Toolbox, which provides model-based design tools and pre-validated software components to accelerate system development and testing. This kit is particularly suitable for creating high-performance, low-power devices such as streaming media players, smart home devices, and complex IoT solutions.

The kit also includes extensive documentation and access to NXP's online community and technical support, ensuring that developers have all the resources they need to succeed in bringing their innovative ideas to life. Whether you're developing for consumer electronics, building a smart connected solution, or creating an industrial application, the NXP 8MMINILPD4-EVKB evaluation kit offers the flexibility and performance to meet your development needs.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess