Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 80V (Max)
Supply Voltage - Operating 3.5 V to 15 V
Current - Output (Max) 500mA
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-DIP
Win Source Part Number 1077159-MIC5822YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5822YN CAD Model

Description

The MIC5822YN is a high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is particularly suitable for driving inductive loads such as relays, solenoids, and other actuators. It's a member of the series of high-voltage, high-current integrated circuits that are used extensively in industrial, automotive, and consumer applications where reliable control of high-power operations is required.

Key Features

  • Output Voltage: The MIC5822YN is capable of delivering an output voltage that is compatible with the requirements of most inductive loads, ensuring a wide range of usability.
  • High Current Drive: With its ability to handle high-current drive, this device can easily manage the demands of power-intensive applications.
  • Integrated Clamp Diodes: The inclusion of clamp diodes provides protection against inductive kickback, which is essential when dealing with inductive loads.
  • Low Power Consumption: Despite its high performance, the MIC5822YN is designed to operate with low power consumption, making it an energy-efficient choice for continuous operation.
  • Robust Design: The robust design of the MIC5822YN ensures reliable operation even in harsh environments, making it suitable for a wide range of industrial applications.

Applications

The versatility of the MIC5822YN makes it an ideal choice for a variety of applications. It is commonly used in:

  • Automotive systems such as powertrain controls and body electronics.
  • Industrial control systems, including PLCs and motor controls.
  • Consumer electronics that require the driving of relays or solenoids.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC5822YN is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each unit undergoes rigorous testing to guarantee it meets Microchip's stringent requirements for quality and durability.

You May Also Be Interested in

STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP
Infineon Technologies
Smart High-Side Power Switch
Lowest to $1.7829
ECAD model for BTS5010-1EKB
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-TSDSO-14-22
Lowest to $1.4206
ECAD model for BTS70081EPAXUMA1
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Lowest to $7.3864
ECAD model for ITS5215L
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for PIP3107-D
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $0.9146
ECAD model for VNS1NV04TR
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention