EN
  • EN
  • DE
  • IT

NUD3160DMT1

Part No NUD3160DMT1
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001312-NUD3160DMT1
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series MicroIntegration™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Output Type N-Channel
Interface On/Off
Voltage - Load 61V (Max)
Ultra Librarian 3D Model Ultra Librarian NUD3160DMT1 CAD Model

Description

ON Semiconductor NUD3160DMT1 Integrated Relay, Inductive Load Driver

The NUD3160DMT1 from ON Semiconductor is a robust integrated relay and inductive load driver designed to handle a wide range of applications. This component is part of ON Semiconductor's high-performance driver solutions, offering a compact and efficient way to drive relays and inductive loads within automotive and industrial environments.

The NUD3160DMT1 integrates a Zener diode for voltage clamping and a resettable fuse (polyfuse) into a single package, providing protection against overcurrent and overvoltage events. This integration not only saves space on the PCB but also reduces the number of components required, simplifying the design and improving overall system reliability.

Key Features of NUD3160DMT1:

  • Load Voltage Range: Capable of handling load voltages up to 28V, making it suitable for 12V and 24V systems.
  • Current Handling: Offers a continuous load current of up to 0.5A, which can be suitable for a wide range of relay coils and inductive loads.
  • Integrated Protection: Features an integrated Zener diode for voltage clamping and a resettable fuse to protect against overcurrent conditions.
  • Package: Available in a small SOT-23 surface-mount package, ideal for space-constrained applications.
  • Temperature Range: Operates within a wide temperature range from -55°C to +150°C, ensuring reliability across various operating conditions.

Applications:

The NUD3160DMT1 is particularly well-suited for driving relays and inductive loads in applications such as:

  • Automotive systems
  • Industrial controls
  • Smart home automation
  • Consumer electronics

Its robust design ensures that it can withstand the harsh conditions found in automotive and industrial environments, while its integrated protection features safeguard the component and the system from electrical stress.

Overall, the NUD3160DMT1 is a reliable and efficient solution for designers looking to drive relays and inductive loads with minimal external components and a simplified PCB layout. Its integration of protective features makes it an excellent choice for applications requiring high reliability and durability.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 16QFN
Lowest to $21.8777
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $0.9580
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 2A 6-UDFN (2x2)
Lowest to $0.3305
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8SO
Need more? Email Us
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.2155
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941
Micrel
PCMCIA/CARDBUS POWER CONTROLLER
Lowest to $1.7684

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6604 $56.1340
185+ $0.6186 $114.4410
285+ $0.5976 $170.3160
405+ $0.5559 $225.1395
525+ $0.5350 $280.8750
655+ $0.5141 $336.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,940 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess