EN
  • EN
  • DE

NCP45525IMNTWG-L

Part No NCP45525IMNTWG-L
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series ecoSWITCH™
Package Tape & Reel
Product Status Last Time Buy
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 13.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 18mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-DFN (2x2)
Package / Case 8-VFDFN Exposed Pad
Base Product Number NCP45525
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849399-NCP45525IMNTWG-L
Ultra Librarian 3D Model Ultra Librarian NCP45525IMNTWG-L CAD Model

Description

ON Semiconductor NCP45525IMNTWG-L Voltage Regulator IC

The ON Semiconductor NCP45525IMNTWG-L is a highly efficient, performance-driven voltage regulator integrated circuit designed to meet the power management needs of modern electronic devices. This compact, feature-rich IC is ideal for a wide range of applications, including consumer electronics, telecommunications, and industrial systems where reliable voltage regulation is critical.

The NCP45525IMNTWG-L is a member of ON Semiconductor's extensive voltage regulator portfolio and stands out with its ability to provide a stable output voltage with high accuracy. This is achieved through its advanced design, which includes an integrated error amplifier, feedback resistors, and other high-quality internal components that ensure precise control of the output voltage.

One of the key features of the NCP45525IMNTWG-L is its wide input voltage range, which allows it to operate efficiently across various power supply conditions. This flexibility makes it suitable for systems that experience fluctuating input voltages, ensuring consistent performance without compromising on power efficiency.

The device also boasts excellent thermal performance, thanks to its power-saving features and optimized layout that helps in heat dissipation. This ensures that the NCP45525IMNTWG-L can maintain its performance even under high load conditions, making it a reliable choice for power-intensive applications.

For designers and engineers, the NCP45525IMNTWG-L offers ease of integration into their existing designs due to its compact size and industry-standard package. The IC's footprint is compatible with common PCB layouts, which simplifies the design process and accelerates time-to-market for new products.

Furthermore, the NCP45525IMNTWG-L comes with built-in protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from potential damage due to abnormal operating conditions.

In summary, the ON Semiconductor NCP45525IMNTWG-L voltage regulator IC is a robust, high-performance solution for a variety of power management applications. Its precision, efficiency, and reliability, combined with protective features, make it an excellent choice for designers looking to enhance their system's power stability and longevity.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0681 $58.7455
135+ $0.8764 $118.3140
205+ $0.8491 $174.0655
285+ $0.8217 $234.1845
365+ $0.7942 $289.8830
490+ $0.7121 $348.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess