EN
  • EN
  • DE
  • IT

T2117-TASY

Part No T2117-TASY
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH BIPOLAR 1:1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Input Type Inverting, Non-Inverting
Temperature Range - Operating 0°C ~ 100°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number T2117
Standard Package 1,120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847516-T2117-TASY
Ultra Librarian 3D Model Ultra Librarian T2117-TASY CAD Model

Description

The T2117-TASY is a cutting-edge solution from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This product is part of Microchip's renowned portfolio of semiconductor products and integrated circuits that cater to the ever-evolving needs of the electronics industry.

Key Features

  • Advanced Technology: The T2117-TASY incorporates the latest innovations from Microchip Technology, ensuring high efficiency and reliability for users.
  • High Integration: This component is designed to reduce system complexity and save space, making it ideal for compact designs.
  • Flexibility: With its versatile features, the T2117-TASY can be used in a variety of applications, from industrial to consumer electronics, providing a flexible solution for designers.
  • Quality Assurance: As with all Microchip products, the T2117-TASY is manufactured to the highest quality standards, ensuring longevity and consistent performance.

Applications

The T2117-TASY is suitable for a diverse array of applications, thanks to its robust design and Microchip's commitment to versatility. It can be utilized in:

  • Automotive systems
  • Smart home devices
  • Industrial control units
  • Communication equipment
  • Power management systems

Technical Specifications

While the detailed technical specifications of the T2117-TASY are beyond the scope of this brief overview, potential users can expect the high-performance standards characteristic of Microchip Technology's products. For in-depth technical information, it is recommended to consult the product datasheet or contact Microchip's customer support directly.

Support and Resources

Microchip Technology provides extensive support and resources for the T2117-TASY. Customers have access to a comprehensive ecosystem of tools, including software libraries, development kits, and expert technical assistance to streamline the design process and accelerate time to market.

For more information on the T2117-TASY, or to purchase, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $0.3110
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 16QFN
Lowest to $21.8777
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess