EN
  • EN
  • DE

MIC2025-2BM TR

Part No MIC2025-2BM TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE-CHANNEL POWER DISTRIBUTIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MIC2025
Standard Package 740 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 228919-MIC2025-2BM TR
Ultra Librarian 3D Model Ultra Librarian MIC2025-2BM TR CAD Model

Description

Product Overview: MIC2025-2BM TR from Microchip Technology

The MIC2025-2BM TR is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is part of Microchip's extensive family of power distribution switches that are engineered to provide a reliable power distribution system for various applications.

Key Features

  • Current Limiting: The MIC2025-2BM TR features an adjustable current limit which ensures protection for the device under excessive load conditions. This helps in preventing damage to the power source and the load itself.
  • Thermal Shutdown: With an in-built thermal shutdown feature, the device automatically turns off when it exceeds the temperature threshold, thereby providing additional safety and enhancing the longevity of the circuit.
  • Under-voltage Lockout (UVLO): This feature ensures that the device operates at the correct voltage levels, preventing malfunctions that might occur due to under-voltage conditions.
  • High Accuracy: The MIC2025-2BM TR offers high accuracy in current limiting, providing precise control over the power distribution, which is critical for sensitive applications.
  • Low Power Consumption: Designed to be energy efficient, the device consumes a minimal amount of power, making it suitable for battery-powered applications.

Applications

The MIC2025-2BM TR is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Portable electronic devices
  • Hot-swap power supplies
  • Over-current protection for general-purpose power distribution

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2025-2BM TR is no exception. It is designed to meet the high standards required in industrial and consumer electronic applications. The device is available in a compact SOT-23-5 package, making it easy to integrate into various designs without taking up significant board space.

Furthermore, as a 'TR' (tape and reel) designated product, the MIC2025-2BM TR comes packaged in reels for automated assembly processes, streamlining the manufacturing workflow for high-volume production environments.

For designers and engineers looking for a reliable power distribution solution, the MIC2025-2BM TR from Microchip Technology offers the performance, precision, and protection needed to ensure the smooth operation of their electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0372 $60.3720
24+ $4.9538 $118.8912
37+ $4.7990 $177.5630
50+ $4.6443 $232.2150
65+ $4.4895 $291.8175
87+ $4.0252 $350.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess