EN
  • EN
  • DE
  • IT

EMC2103-2-AP-TR

Part No EMC2103-2-AP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±2°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 015293-EMC2103-2-AP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2103-2-AP-TR CAD Model

Description

The EMC2103-2-AP-TR is a high-performance, SMBus compliant fan controller with advanced features from Microchip Technology, designed to meet the rigorous demands of today's thermal management applications. This sophisticated device offers precision control of multiple fans, making it an ideal solution for complex systems such as servers, workstations, and storage systems where efficient cooling is critical.

With its ability to control up to two fans independently, the EMC2103-2-AP-TR provides system designers with the flexibility to implement robust cooling strategies. The controller supports both 3-wire and 4-wire fans, giving it the versatility to work with a wide range of fan types. This ensures that designers can choose the best fan for their specific application without worrying about compatibility issues.

One of the key features of the EMC2103-2-AP-TR is its automatic fan speed control, which adjusts the fan speed based on temperature inputs. This smart control helps to minimize noise and power consumption while maintaining optimal system temperatures. The device includes a programmable temperature threshold and hysteresis setting, which allows for fine-tuning of the cooling performance to meet specific system requirements.

The EMC2103-2-AP-TR also offers a variety of protection features that ensure the longevity and reliability of the fan and the system it cools. These include fan fault detection and a watchdog timer that can reset the fan in case of a failure, helping to prevent system overheating. The controller is available in a compact 10-MSOP package, which is suitable for space-constrained applications.

The device's SMBus interface facilitates easy integration into existing systems, allowing for remote monitoring and control of fan speeds. This makes the EMC2103-2-AP-TR a highly adaptable solution that can be seamlessly incorporated into a variety of thermal management scenarios.

Overall, the EMC2103-2-AP-TR from Microchip Technology represents a state-of-the-art solution for precise and efficient fan control, ensuring systems maintain optimal temperatures for peak performance and reliability.

You May Also Be Interested in

Maxim Integrated
DUAL-CH TEMPERATURE MONITOR
Lowest to $10.5905
Analog Devices Inc.
IC THERMOCOUPLE COND TO-100-10
Lowest to $20.6328
Fairchild/ON Semiconductor
SERIAL SWITCH/DIGITAL SENSOR
Lowest to $1.7671
Analog Devices Inc.
DUAL PWM FAN CONTROLLER AND TEMP
Lowest to $12.1249
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PDSO24
Lowest to $0.9417
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $1.9469
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
Lowest to $6.6527
Maxim Integrated
SMBUS TEMPERATURE MONITOR
Lowest to $4.1009
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PQFP44
Lowest to $4.6969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2701 $59.7814
32+ $3.5037 $112.1184
50+ $3.3943 $169.7150
69+ $3.2847 $226.6443
89+ $3.1753 $282.6017
119+ $2.8468 $338.7692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess