EN
  • EN
  • DE
  • IT

AD596AH

Part No AD596AH
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE COND TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Thermocouple Conditioner
Sensor Type External
Sensing Temperature -200°C ~ 760°C
Topology Ice Point Compensation
Output Type Voltage
Output Alarm Yes
Output Fan No
Voltage - Supply 5V ~ 30V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD596
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 553915-AD596AH
Ultra Librarian 3D Model Ultra Librarian AD596AH CAD Model

Description

Analog Devices Inc. AD596AH - Precision Thermocouple Amplifier IC

The AD596AH from Analog Devices Inc. is a highly specialized integrated circuit designed for precision thermocouple temperature sensing applications. This precision thermocouple amplifier is tailored to amplify the small voltage differentials generated by thermocouples, which are devices commonly used to measure temperature gradients or absolute temperatures. The AD596AH is part of a series of monolithic ICs, providing a high level of integration that simplifies design, enhances reliability, and ensures accurate temperature measurement.

With its built-in cold junction compensation, the AD596AH effectively eliminates the need for an external ice point reference, which is traditionally used to calibrate thermocouple readings. This feature significantly simplifies the system design and reduces the overall component count. The amplifier is pre-calibrated for Type J thermocouples, but it can be easily configured for use with other thermocouple types by adjusting external resistors, making it a versatile choice for a wide range of applications.

The AD596AH boasts an impressive temperature measurement range that is determined by the characteristics of the connected thermocouple. It offers a high level of accuracy and stability, which is essential for critical temperature monitoring in industrial, medical, and scientific equipment. The device operates on a single-ended input and provides a linear output voltage that is directly proportional to the temperature, facilitating easy interfacing with analog-to-digital converters or direct readout on a voltage display.

Encased in a hermetic TO-52 can, the AD596AH is designed to withstand harsh environments and is suitable for high-reliability applications where temperature extremes and rugged conditions are the norms. Its robust design ensures consistent performance even in the most demanding situations.

Overall, the AD596AH from Analog Devices Inc. represents a reliable and efficient solution for thermocouple amplification. Its integration of cold junction compensation and the ability to adapt to various thermocouple types make it an indispensable component for professionals seeking precision in temperature measurement and control systems.

You May Also Be Interested in

Precision Monolithics
INSTRUMENTATION AMPLIFIER
Lowest to $42.1796
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PQFP44
Lowest to $4.6969
Maxim Integrated
FAN CONTROLLER AND REMOTE TEMPER / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Lowest to $1.7517
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
Lowest to $6.6527
Analog Devices Inc.
SYSTEM TEMPERATURE MONITOR / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Need more? Email Us
Microchip Technology
SINGLE RPM FAN CONTROLLER
Lowest to $4.2820
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Need more? Email Us
Analog Devices Inc.
8-LEAD, LOW-COST, SYSTEM TEMPERA / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Lowest to $2.3117
Maxim Integrated
SMBUS TEMPERATURE MONITOR
Lowest to $4.1009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6328 $61.8984
7+ $16.9295 $118.5065
11+ $16.4004 $180.4044
15+ $15.8714 $238.0710
19+ $15.3423 $291.5037
25+ $13.7552 $343.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess