EN
  • EN
  • DE

MAX1669EEE+T

Part No MAX1669EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description FAN CONTROLLER AND REMOTE TEMPER / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type External
Sensing Temperature -40°C ~ 125°C
Accuracy ±5°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1669
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 208667-MAX1669EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1669EEE+T CAD Model

Description

Maxim Integrated's MAX1669EEE+T: Precision Temperature Monitoring and Fan Control IC

The MAX1669EEE+T from Maxim Integrated is an advanced temperature monitoring and fan control integrated circuit (IC) designed to cater to the precise cooling requirements of high-performance electronic systems. This versatile IC is an ideal solution for managing thermal conditions in applications such as personal computers, servers, telecom equipment, and other embedded systems.

Key Features:

  • Multiple Temperature Sensors: The MAX1669EEE+T comes equipped with three remote temperature sensor inputs, allowing for the monitoring of multiple hot spots within a system. It also features a local temperature sensor to keep track of the ambient temperature around the IC itself.
  • Dynamic Fan Speed Control: With its PWM (Pulse Width Modulation) fan control, the device can dynamically adjust the speed of up to two fans based on the temperature readings, providing efficient cooling while reducing acoustic noise and power consumption.
  • High Accuracy: It boasts an impressive temperature measurement accuracy of ±1°C, ensuring precise control over the thermal environment of the system.
  • Programmable Temperature Thresholds: Users can set programmable temperature thresholds that trigger alarms or adjust fan speeds, providing a customizable approach to thermal management.
  • SMBus Interface: The MAX1669EEE+T interfaces with the system through an SMBus/I²C-compatible serial bus, allowing for easy integration with a microcontroller or other system components.
  • Compact Package: Available in a space-saving 16-pin QSOP package, the IC can fit into tight spaces on densely packed PCBs.

Applications:

The MAX1669EEE+T is suitable for a wide range of applications where precise temperature monitoring and fan control are critical for system stability and performance. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Embedded Systems

With its precision temperature sensing, flexible fan control, and compact design, the MAX1669EEE+T from Maxim Integrated stands out as a robust solution for advanced thermal management in electronic systems.

You May Also Be Interested in

Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess