EN
  • EN
  • DE

NCT7511Y

Part No NCT7511Y
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1433+
Reference case SMD
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 715598-NCT7511Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT7511Y CAD Model

Description

The NCT7511Y is a temperature sensor IC manufactured by Nuvoton Technology Corporation of America. It is a high-accuracy, low-power digital temperature sensor designed for a wide range of applications requiring precise temperature monitoring. It communicates via a serial interface, typically I2C or SMBus, making it easy to integrate into microcontroller-based systems.

Applications

  • Personal Computers: Monitors CPU and system temperatures for thermal management.
  • Embedded Systems: Provides temperature sensing in various embedded applications.
  • Industrial Control Systems: Used for temperature monitoring and control in industrial equipment.
  • Consumer Electronics: Monitors temperature in devices like set-top boxes, gaming consoles, and home appliances.
  • Medical Devices: Provides accurate temperature measurements in medical monitoring equipment.

Features

  • High Accuracy: Offers precise temperature measurement with high accuracy over a wide temperature range.
  • Digital Interface: Communicates via I2C or SMBus for easy integration with microcontrollers.
  • Low Power Consumption: Designed for minimal power consumption, suitable for battery-powered applications.
  • Small Package: Available in small package options for space-constrained designs.
  • Programmable Alert Function: Provides an alert output when the temperature exceeds a specified threshold.

Benefits

  • Ensures System Reliability: Prevents overheating and damage to sensitive components.
  • Optimizes System Performance: Allows for dynamic control of cooling systems based on temperature.
  • Extends Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Reduces Development Time: Digital interface simplifies integration with microcontroller systems.
  • Improves System Efficiency: Accurate temperature monitoring enables efficient thermal management.

Additional Details

The NCT7511Y typically provides temperature readings with a resolution of 0.125°C or better. It supports a wide operating temperature range, often from -40°C to +125°C. The device is commonly available in small packages such as MSOP or TSSOP. For detailed specifications, including I2C address, temperature accuracy graphs, and power consumption figures, refer to the Nuvoton datasheet. The alert function can be configured for various temperature thresholds, providing flexibility in system design.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $88.6819
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess