EN
  • EN
  • DE

MCP9843T-BE/ST

Part No MCP9843T-BE/ST
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Microchip Technology
Package Tape & Reel
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MCP9843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9843T-BE/STTR,MCP9843T-BE/STDKR,MCP9843T-BE/STCT,MCP9843T-BE/ST-ND
Standard Package 2,500
Win Source Part Number 971956-MCP9843T-BE/ST
Ultra Librarian 3D Model Ultra Librarian MCP9843T-BE/ST CAD Model

Description

Microchip Technology's MCP9843T-BE/ST Digital Temperature Sensor

The MCP9843T-BE/ST is a high-accuracy digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact sensor is designed for advanced temperature monitoring in a variety of applications, including industrial systems, consumer electronics, and computer peripherals.

This sensor is part of the MCP9843 series and offers an impressive temperature measurement accuracy of ±1°C (max.) from -40°C to +125°C. Its high level of precision makes it an ideal choice for systems where temperature regulation is critical for performance and reliability.

The MCP9843T-BE/ST operates over a 2.7V to 5.5V supply voltage range, which allows for flexibility in various power environments. The low operating voltage also helps to maintain energy efficiency in battery-powered devices.

One of the key features of this sensor is its I²C interface, which supports standard, fast, and high-speed modes. The I²C interface facilitates easy integration into existing designs, providing a simple and efficient way for microcontrollers to communicate with the temperature sensor.

The device comes in a small TDFN-8 (2x3mm) package, making it suitable for space-constrained applications. Despite its small size, the MCP9843T-BE/ST does not compromise on performance and offers features such as selectable measurement resolution (9-bit to 12-bit), low-power consumption, and a shutdown mode for further power savings.

Additionally, the MCP9843T-BE/ST supports programmable temperature alert limits. This feature enables the sensor to trigger an alert when the temperature crosses a predefined threshold, which is essential for protecting sensitive components from overheating.

In summary, the MCP9843T-BE/ST from Microchip Technology is a versatile and precise digital temperature sensor that offers a range of features designed to ensure accurate temperature monitoring and control in a variety of applications. Its small footprint, low power consumption, and I²C interface make it an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2356 $55.6020
90+ $1.1559 $104.0310
135+ $1.1161 $150.6735
195+ $1.0364 $202.0980
255+ $0.9965 $254.1075
315+ $0.9566 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess