EN
  • EN
  • DE
  • IT

LM85BIMQX

Part No LM85BIMQX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Thermal Management
Description ANALOG CIRCUIT, 1 FUNC, PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr National Semiconductor (TI)
Series LM85
Package Bulk
Product Status Active
Function Fan Control, Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C
Accuracy ±3°C Local(Max), ±4°C Remote(Max)
Topology ADC, Fan Control, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number LM85
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 186035-LM85BIMQX
Ultra Librarian 3D Model Ultra Librarian LM85BIMQX CAD Model

Description

The LM85BIMQX is an integrated circuit designed for power management and thermal management in electronic systems. It comes in a bulk package of 5,000 pieces and supports SMBus output type. This IC has multiple functions including fan control and hardware monitoring. It can sense both internal and external temperatures with an accuracy of ±3°C locally and ±4°C remotely. It operates in a temperature range of 0°C to 85°C and has a voltage supply of 3V to 3.6V.

  • Package: 24-QSOP
  • Manufacturer: National Semiconductor (TI)
  • Category: Power Management

You May Also Be Interested in

National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PDSO24
Lowest to $0.9417
Analog Devices Inc.
IC TEMP/VOLT/CUR MONITOR 10MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 10-MSOP
Lowest to $67.4437
Maxim Integrated
DUAL-CH TEMPERATURE MONITOR
Lowest to $10.5905
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $2.2495
Analog Devices Inc.
IC SENSOR TEMP/FAN CTRL 16QSOP / Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output
Lowest to $8.2429
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $1.9469
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN / Temp Monitoring System (Sensor) Internal Sensor I2C/SMBus Output 8-TDFN (2x3)
Lowest to $3.6557
Maxim Integrated
FAN CONTROLLER AND REMOTE TEMPER / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Lowest to $1.7517
Maxim Integrated
PRECISION TEMPERATURE MONITOR FO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess