EN
  • EN
  • DE

MAX6615AEE+

Part No MAX6615AEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR DL-CH 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±4°C(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 073865-MAX6615AEE+
Ultra Librarian 3D Model Ultra Librarian MAX6615AEE+ CAD Model

Description

Maxim Integrated MAX6615AEE+ Precision Temperature Sensor

The MAX6615AEE+ is a high-accuracy, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring for a wide range of applications. With its dual-channel design, it can measure both its own temperature and the temperature of an external diode-connected transistor, making it an ideal solution for monitoring the temperature of CPU die or other semiconductor junctions.

Key Features

  • Dual-Channel Temperature Sensing: The MAX6615AEE+ includes two temperature sensors; one internal and one remote external sensor, which can be used to monitor the temperature of a connected diode or transistor.
  • High Accuracy: This device offers excellent accuracy, with a typical error of ±1°C for the internal sensor and ±3°C for the remote sensor, ensuring reliable temperature readings.
  • Programmable Alert Outputs: The sensor includes programmable overtemperature alert outputs, which can trigger a response in your system to prevent overheating.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6615AEE+ operates with a low supply current, making it suitable for battery-powered devices.
  • I²C/SMBus Compatible: The sensor interfaces with most microcontrollers via the I²C or SMBus, providing easy integration into existing systems.
  • Wide Operating Temperature Range: The device is capable of operating over a wide temperature range of -55°C to +125°C, accommodating various environmental conditions.
  • Small Package: Enclosed in a small 16-pin QSOP package, the MAX6615AEE+ is designed to fit in space-constrained applications.

Applications

The MAX6615AEE+ is versatile for numerous applications, including:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Controllers
  • Battery Management Systems
  • Environmental Monitoring Systems

With its precise temperature monitoring and low-power operation, the MAX6615AEE+ from Maxim Integrated is a reliable and efficient choice for system designers looking to enhance the thermal management of their electronic systems. Its small footprint and ease of use also make it a popular choice for engineers working on advanced, space-sensitive designs.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4558 $56.7348
13+ $7.7587 $100.8631
20+ $7.5162 $150.3240
28+ $7.2737 $203.6636
36+ $7.0313 $253.1268
48+ $6.3039 $302.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess