EN
  • EN
  • DE

ADM1033ARQZ

Part No ADM1033ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM/FAN SPEED CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Fan Control, Temp Monitor -40°C ~ 125°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADM1033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860085-ADM1033ARQZ
Ultra Librarian 3D Model Ultra Librarian ADM1033ARQZ CAD Model

Description

The ADM1033ARQZ is a sophisticated dual-channel digital thermometer and under/over temperature alarm, designed for precise temperature monitoring and control in a variety of applications. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this high-performance integrated circuit (IC) is ideal for use in complex systems such as personal computers, electronic test equipment, and office electronics.

Key Features

  • Accurate Temperature Sensing: The ADM1033ARQZ provides precise temperature measurements with its built-in bandgap temperature sensor, ensuring reliable monitoring of system temperatures.
  • Dual-Channel Monitoring: It is capable of monitoring the temperature of two different sources: one internal and one external. This allows for simultaneous temperature readings of the device itself and an additional external diode-connected transistor, typically used for CPU temperature monitoring.
  • Programmable Temperature Limits: Users can set high and low temperature limits, which trigger alarms when temperatures exceed specified thresholds. This feature is crucial for preventing overheating and ensuring the longevity and stability of electronic components.
  • Simple Interface: The ADM1033ARQZ communicates over a 2-wire SMBus (System Management Bus) serial interface, which is compatible with the popular I²C interface, making it easy to integrate into existing designs.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the ADM1033ARQZ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Desktop and notebook computers for CPU and system temperature monitoring
  • Server and telecom equipment where temperature regulation is critical for system reliability
  • Industrial systems that require precise thermal management
  • Environmental monitoring systems

Package and Availability

The ADM1033ARQZ is available in a compact 16-lead QSOP package, which is designed for space-constrained applications. It is part of ON Semiconductor's commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Texas Instruments
Lowest to $23.4503
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess