EN
  • EN
  • DE

LTC2986ILX#PBF

Part No LTC2986ILX#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP MEASUREMNT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Function Temp Monitoring System (Sensor)
Sensor Type External
Sensing Temperature -265°C ~ 1800°C
Accuracy -
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SPI
Output Alarm No
Output Fan No
Voltage - Supply 2.85V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LTC2986
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378956-LTC2986ILX#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2986ILX#PBF CAD Model

Description

Analog Devices Inc. LTC2986ILX#PBF - High Accuracy Digital Temperature Measurement System

The LTC2986ILX#PBF is a sophisticated temperature measurement system from Analog Devices Inc., designed to deliver unparalleled accuracy and flexibility in monitoring a wide range of temperature sensors. This high-performance product is encapsulated in a compact 48-lead LQFP package, making it suitable for space-constrained applications that require precise temperature data acquisition.

Key Features:

  • Multi-Sensor Capability: The LTC2986ILX#PBF can interface with an extensive array of temperature sensors including thermocouples, RTDs, thermistors, and diodes, providing versatility for various application requirements.
  • Direct Digital Conversion: This device directly digitizes temperature sensor signals, eliminating the need for additional signal conditioning, which simplifies the design and enhances measurement accuracy.
  • Advanced Calibration: It incorporates an advanced calibration algorithm that compensates for sensor non-linearities and system errors, ensuring high-precision temperature readings across the entire operating range.
  • Easy-to-Use: The LTC2986ILX#PBF is designed with user-friendliness in mind, featuring an intuitive software interface that simplifies configuration and data retrieval, making it accessible for both experienced engineers and newcomers alike.
  • Robust Communication: Communication with the host system is facilitated via SPI interface, providing fast and reliable data transfer.

Applications:

The versatility and precision of the LTC2986ILX#PBF make it an ideal choice for a variety of applications, including:

  • Industrial temperature monitoring
  • Process control systems
  • Environmental monitoring
  • Medical and scientific instrumentation
  • Automotive diagnostics and testing

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2986ILX#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its high accuracy and robust design, the LTC2986ILX#PBF is a trusted solution for critical temperature measurement applications.

Overall, the LTC2986ILX#PBF from Analog Devices Inc. stands out as a premier choice for designers looking to integrate a high-accuracy, multi-sensor temperature measurement system into their projects.

You May Also Be Interested in

ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.9917 $134.9917
2+ $130.4920 $260.9840
3+ $116.9928 $350.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess