EN
  • EN
  • DE

LM81BIMTX-3/NOPB

Part No LM81BIMTX-3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MPU SYSTEM HDWR MON 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 2.8 V to 3.8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 019461-LM81BIMTX-3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM81BIMTX-3/NOPB CAD Model

Description

The is a high-performance integrated circuit (IC) from Texas Instruments, a leading global semiconductor company.

  • Temperature Range: Operates over a voltage range of 3.0V to 3.6V, making it ideal for battery-powered devices and low-voltage systems.
  • Temperature Measurement: High accuracy temperature readings with an error of less than ±1°C at 60°C to 100°C.
  • Monitoring Capabilities: Monitors up to five power supply voltages and three fan tachometer inputs.
  • Communication Interface: Supports I2C/SMBus interface for seamless integration with other devices.
  • Environmental Compliance: RoHS and Green standards compliant.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2954 $50.3632
20+ $5.1655 $103.3100
30+ $5.0041 $150.1230
42+ $4.8427 $203.3934
54+ $4.6812 $252.7848
72+ $4.1970 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess