EN
  • EN
  • DE

ADT7470ARQ

Part No ADT7470ARQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Series *
Package Bulk
Base Product Number ADT7470
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1349153-ADT7470ARQ
Ultra Librarian 3D Model Ultra Librarian ADT7470ARQ CAD Model

Description

Analog Devices Inc. ADT7470ARQ Product Overview

The ADT7470ARQ from Analog Devices Inc. is a sophisticated thermal management controller, designed to interface with multiple temperature sensors and fan speed controllers in complex electronic systems. This device is ideal for applications ranging from personal computers and servers to telecommunications and industrial systems, where precise temperature monitoring and cooling are critical for reliable operation.

Featuring an I²C-compatible interface, the ADT7470ARQ provides system designers with a versatile tool for monitoring and controlling up to four fans and measuring temperature from up to seven different sources. This level of integration helps to simplify system design, reduce component count, and improve reliability.

Key Features

  • Multiple Temperature Sensor Inputs: The ADT7470ARQ can monitor temperatures from seven different sources, providing comprehensive thermal data for the system.
  • Flexible Fan Speed Control: With the ability to control up to four fans, designers can implement dynamic cooling strategies, adjusting fan speeds based on temperature readings to optimize cooling efficiency and minimize noise.
  • I²C Interface: The I²C-compatible interface allows for easy integration into most system designs, providing a simple way to communicate with the device for both monitoring and control purposes.
  • Programmable Temperature Zones: The device supports the creation of programmable temperature zones, enabling targeted cooling for specific components or areas within the system.
  • Alarm Outputs: Built-in alarm outputs can be configured to trigger in response to specific events, such as temperature thresholds being exceeded, providing an additional layer of system protection.
  • Small Footprint: The ADT7470ARQ comes in a compact 24-lead QSOP package, making it suitable for space-constrained applications.

Applications

The ADT7470ARQ is versatile enough to be used in a variety of systems that require detailed thermal management. Its precise monitoring and control capabilities make it an excellent choice for:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems

With its combination of multiple sensor inputs, fan control channels, and programmable features, the ADT7470ARQ from Analog Devices Inc. is a comprehensive solution for thermal management challenges in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess