EN
  • EN
  • DE

530164B40162G

Part No 530164B40162G
Manufacturer Aavid Thermalloy
Catalog PMIC - Thermal Management
Description Hsnk, TO218, Dl, W/pads & Clips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1225781-530164B40162G
Categories PMIC - Thermal Management
Manufacturer Aavid Thermalloy
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 530164B40162G CAD Model

Description

The 530164B40162G is a heat sink manufactured by Aavid Thermalloy, designed for thermal management of electronic components, particularly Power Management Integrated Circuits (PMICs). This heat sink helps to dissipate heat generated by PMICs, ensuring their reliable operation and preventing overheating.

Applications:

  • Cooling Power Management Integrated Circuits (PMICs)
  • Thermal management in power supplies
  • LED lighting systems
  • Motor control circuits
  • Voltage regulators
  • DC-DC converters

Features:

  • Aluminum construction for efficient heat transfer
  • Compact size for space-constrained applications
  • Designed for direct mounting onto PMICs
  • Provides effective thermal dissipation
  • Lightweight design
  • Optimized fin geometry for enhanced heat transfer

Benefits:

  • Extends the lifespan of PMICs by preventing overheating.
  • Improves the reliability of electronic systems by maintaining stable operating temperatures.
  • Enables higher power densities in electronic designs.
  • Reduces the risk of component failure due to thermal stress.
  • Enhances the performance of PMICs by minimizing thermal throttling.

Additional Details:

The 530164B40162G is typically made from aluminum due to its high thermal conductivity and lightweight properties. Its dimensions are tailored for specific PMIC packages, ensuring optimal contact and heat transfer. The heat sink's fin design maximizes surface area for efficient convective heat transfer to the surrounding environment. It is often attached to the PMIC using thermal adhesive or clips to ensure good thermal contact. The specific dimensions and thermal resistance values can be found in the manufacturer's datasheet. The heat sink’s thermal resistance is a crucial parameter indicating its ability to dissipate heat; lower thermal resistance means better heat dissipation performance. Mounting instructions should be followed carefully to ensure proper installation and optimal thermal performance.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
Lowest to $23.4503
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess