EN
  • EN
  • DE

SPC5634MF2MLU80

Part No SPC5634MF2MLU80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Date RAM Size 94K x 8
Supply Voltage 4.5V ~ 5.25V
Data Converters A/D 34x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Family Part Number SPC5634
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 720523-SPC5634MF2MLU80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5634MF2MLU80 CAD Model

Description

The SPC5634MF2MLU80 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC5634MF2MLU80 is built around a 32-bit Power Architecture with a core frequency of up to 80 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory: It comes equipped with 1.5 MB of flash memory and 64 KB of RAM, ensuring ample storage for application code and data.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports complex timing and control operations, making it ideal for applications requiring precise motor control and PWM functionalities.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, facilitating easy integration into a variety of communication networks.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADCs provide accurate analog signal measurement and conversion, essential for sensor-based applications.
  • Enhanced Safety Features: Safety features such as Error Correction Code (ECC) on flash and RAM, and a built-in self-test capability, make this MCU suitable for safety-critical systems.

Applications

The SPC5634MF2MLU80 is designed to address the needs of advanced automotive control systems, including engine management, transmission control, and vehicle stability control systems. Its robust feature set also makes it suitable for a wide range of industrial applications, such as automation control systems, robotics, and process control.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5634MF2MLU80 meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive-grade components. Its reliability and performance under harsh conditions make it a trusted choice for engineers and developers looking for an MCU that can withstand the rigors of both automotive and industrial environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1985 $68.1985
2+ $55.9578 $111.9156
3+ $54.2091 $162.6273
4+ $52.4604 $209.8416
5+ $50.7117 $253.5585
7+ $45.4657 $318.2599
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess