EN
  • EN
  • DE

AD7524MJ

Part No AD7524MJ
Manufacturer Texas Instruments
Catalog Hard To Find
Description Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1137331-AD7524MJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7524MJ CAD Model

Description

Introducing the AD7524MJ: A Precision DAC from Texas Instruments

The AD7524MJ is a state-of-the-art digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision device is designed to offer reliable performance in a wide array of applications, ranging from industrial control systems to high-fidelity audio equipment.

The AD7524MJ is an 8-bit multiplying DAC that features a fast-settling output and a compact 20-pin CDIP (Ceramic Dual In-line Package). Its robust design ensures that it can operate over a wide industrial temperature range, making it an ideal choice for demanding environments.

One of the key advantages of the AD7524MJ is its versatility. It is capable of interfacing directly with the popular 8080, 8085, and 8086 microprocessor families, as well as other microprocessors. This makes it an excellent choice for designers looking to integrate DAC functionality into their microprocessor-based systems without the need for complex interfacing or additional components.

The device boasts a double-buffered interface, allowing for simultaneous update of multiple DACs in a system, a feature particularly useful in applications requiring precise synchronization, such as waveform generation. The AD7524MJ also offers a high level of accuracy and stability, which is maintained across a broad range of operating conditions.

Additional features of the AD7524MJ include its low power consumption, which is critical for portable and battery-operated devices. Its digital inputs are TTL/CMOS compatible, ensuring easy integration into digital systems. The device also provides a latched data input, which simplifies the digital interface and reduces timing requirements on the controlling microprocessor.

Whether you are developing sophisticated industrial control systems, precision instrumentation, or high-quality audio devices, the AD7524MJ from Texas Instruments is an excellent DAC choice that combines performance, reliability, and ease of use. Its compact footprint and compatibility with a wide range of microprocessors make it a versatile solution for your analog output needs.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess