EN
  • EN
  • DE

474K500CS6-FA

Part No 474K500CS6-FA
Catalog Film Capacitors
Description CAPACITOR MLP 0.47UF 500V THRU-H
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 0.47 µF
Tolerance ±10%
Voltage Rating - AC 250V
Voltage Rating - DC 500V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 11 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 8-DIP
Size / Dimension 0.626" L x 0.701" W (15.90mm x 17.80mm)
Height - Seated (Max) 0.319" (8.10mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520439-474K500CS6-FA
Ultra Librarian 3D Model Ultra Librarian 474K500CS6-FA CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess