EN
  • EN
  • DE

AD364RTD

Part No AD364RTD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Complete 16-Channel,12-Bit Data Acquisition System
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 20k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Operating Supply Voltage ±16V, 5.5V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 28-CDIP (0.605", 15.37mm) and 32-CDIP (0.900", 22.86mm)
Manufacturer Package 28-CDIP and 32-CDIP Bottom Brazed
RoHS State Request Verification
Win Source Part Number 1135821-AD364RTD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD364
Introduction Date January 20, 1999
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD364RTD CAD Model

Description

Introducing the AD364RTD Precision Temperature Sensor

Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, presents the AD364RTD, a state-of-the-art temperature sensor designed for precise temperature measurement. This sensor is specifically engineered to offer exceptional accuracy, stability, and reliability for a wide range of applications, including industrial, medical, and consumer products.

Key Features of the AD364RTD:

  • High Accuracy: The AD364RTD boasts a high level of accuracy, ensuring precise temperature readings that are critical for maintaining optimal performance in sensitive applications.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, this sensor is versatile enough to handle the most demanding environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD364RTD is ideal for battery-powered or energy-conscious applications.
  • Robust Design: Built to withstand harsh conditions, the sensor maintains its integrity and performance, ensuring long-term reliability.
  • Easy Integration: The compact form factor and straightforward interface of the AD364RTD make it easy to integrate into existing systems without extensive redesign.

Advantages of Using AD364RTD:

Utilizing the AD364RTD sensor brings numerous advantages to your temperature monitoring needs. Its precision and robustness allow for enhanced control and monitoring in processes where temperature plays a critical role. The sensor's low power consumption extends the life of portable devices, while its ease of integration reduces time-to-market for new products. With the AD364RTD, you can expect a reliable and consistent performance that upholds the quality standards synonymous with Analog Devices Inc.

Applications:

The versatility of the AD364RTD makes it suitable for a diverse array of applications. It is an excellent choice for:

  • Industrial control systems
  • Temperature monitoring in medical devices
  • Environmental monitoring
  • High-precision instrumentation
  • Automotive systems
  • Consumer electronics

In conclusion, the AD364RTD from Analog Devices Inc. is a high-performance temperature sensor that offers unparalleled accuracy and reliability. Its robust design and energy efficiency make it an ideal choice for a multitude of applications where precision temperature measurement is paramount.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess