EN
  • EN
  • DE

0325020050FXM225

Part No 0325020050FXM225
Manufacturer Essentra Components
Catalog Screws, Bolts
Description BOLT HEX HEAD HEX SOCKET 1/4\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Bolt
Screw Head Type Hex Head
Drive Type Hex Socket
Thread Size 1/4"-20
Head Height 0.280" (7.11mm)
Length - Overall 0.780" (19.81mm)
Material Nylon
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506414-0325020050FXM225
Ultra Librarian 3D Model Ultra Librarian 0325020050FXM225 CAD Model

Description

N

You May Also Be Interested in

RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED 10-32
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Lowest to $0.1640
Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Need more? Email Us
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to $0.2074

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess