EN
  • EN
  • DE
Part No 9902
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Phillips
Thread Size #4-40
Head Height 0.065" (1.65mm)
Length - Below Head 0.500" (12.70mm) 1/2"
Length - Overall 0.565" (14.35mm)
Material Stainless Steel
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.6040
Win Source Part Number 858724-9902
Ultra Librarian 3D Model Ultra Librarian 9902 CAD Model

Description

The 858724-9902 is a machine screw designed for hardware and fastening applications. It is made of stainless steel material, ensuring durability and resistance to corrosion.

  • Material: Stainless Steel
  • Head Type: Pan
  • Drive Type: Phillips
  • Length: 0.565 inches (14.35mm)
  • Thread Size: #4-40
  • Manufacturer: Keystone Electronics
  • Package Type: Bulk
  • Package Quantity: 100 pieces

You May Also Be Interested in

Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Lowest to $0.5740
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess