EN
  • EN
  • DE

1455MS100BK

Part No 1455MS100BK
Manufacturer Hammond Manufacturing
Catalog Screws, Bolts
Description BLACK SCREWS 100/PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Hammond Manufacturing
Status Active
Screw Head Type Flat Head
Drive Type Phillips
Features Self Tapping
Thread Size #6
Length - Below Head 0.375" (9.53mm) 3/8"
Plating Black Oxide
Win Source Part Number 1043576-1455MS100BK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1455MS100BK CAD Model

Description

The 1043576-1455MS100BK is a self-tapping screw that is plated with black oxide from Hammond Manufacturing.

  • Head: Flat
  • Drive Type: Phillips
  • Screw Size: #6
  • Length Below Head: 0.375 inches (9.53mm) or 3/8 inches
  • Category: Hardware, Fasteners, and Accessories
  • Product Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Keystone Electronics
MACH SCREW BINDING SLOTTED 10-32
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
STMicroelectronics
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
Hammond Manufacturing
BLACK SCREWS 100/PACK
Lowest to $15.4872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4872 $61.9488
10+ $12.7075 $127.0750
15+ $12.3104 $184.6560
20+ $11.9133 $238.2660
26+ $11.5162 $299.4212
34+ $10.3248 $351.0432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess