EN
  • EN
  • DE
Part No 9309
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description MACH SCREW PAN HEAD SLOTTED 6-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Slotted
Thread Size #6-32
Length - Below Head 0.500" (12.70mm) 1/2"
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.5030
Win Source Part Number 858614-9309
Ultra Librarian 3D Model Ultra Librarian 9309 CAD Model

Description

The 858614-9309 is a machine screw used in hardware fastening applications.

  • Material: Steel
  • Plating: Zinc
  • Thread Size: #6-32
  • Head Type: Pan Head
  • Drive Type: Slotted
  • Length Below Head: 0.500 inches (12.70mm)
  • Manufacturer: Keystone Electronics
  • Package: Bulk (100 pieces)

You May Also Be Interested in

Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
Panduit Corp
Need more? Email Us
Keystone Electronics
SHEET METAL SCREW HEX SLOTTED #4
Need more? Email Us
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
RAF Electronic Hardware
RAF M3442-SS Metric Washer Face Thumb Screw, 10mm HD x 11mm TL x M3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess