Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Slotted
Thread Size #4-40
Length - Below Head 0.250" (6.35mm) 1/4"
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.2061
Win Source Part Number 1114181-9300
Ultra Librarian 3D Model Ultra Librarian 9300 CAD Model

Description

The Machine Screw electronic component is a versatile hardware accessory used in various applications. Manufactured by Keystone Electronics, this Machine Screw is made of steel with a zinc plating for enhanced durability and corrosion resistance.

  • Material: Steel
  • Plating: Zinc
  • Thread Size: #4-40
  • Length Below Head: 0.250 inches (6.35mm)
  • Head Type: Pan
  • Drive Type: Slotted
  • Category: Hardware, Fasteners, Accessories - Screws, Bolts
  • Package: Bulk
  • Quantity: 100 pieces

You May Also Be Interested in

Panduit Corp
Need more? Email Us
ECAD model for SSNTS3816-C
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
ECAD model for 9301
Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
ECAD model for 9902
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9407
Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Need more? Email Us
ECAD model for 2416
Keystone Electronics
THUMB SCREW KNOB #4-40
Need more? Email Us
ECAD model for 2501
Serpac
SHT MTL SCREW FLAT PHIL #4 1=1
Need more? Email Us
ECAD model for 6006
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9410
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
ECAD model for 775

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention