EN
  • EN
  • DE
Part No 2501
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description THUMB SCREW KNOB #4-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Thumb Screw
Screw Head Type Knob
Thread Size #4-40
Head Diameter 0.300" (7.62mm)
Head Height 0.280" (7.11mm)
Length - Below Head 0.375" (9.53mm) 3/8"
Length - Overall 0.655" (16.64mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 854755-2501
Ultra Librarian 3D Model Ultra Librarian 2501 CAD Model

Description

The Keystone Electronics 854755-2501 is a thumb screw designed for hardware, fasteners, and accessories.

  • Material: nylon
  • Length Overall: 0.655" (16.64mm)
  • Head Type: knob
  • Thread Size: #4-40
  • Length Below Head: 0.375" (9.53mm) 3/8"
  • Product Status: active
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
STMicroelectronics
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Lowest to $0.1640
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Lowest to $0.0768
Hammond Manufacturing
BLACK SCREWS 100/PACK
Lowest to $15.4872
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess