EN
  • EN
  • DE

TMP75CEVM

Part No TMP75CEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Sensor Type Temperature
Sensing Range -40°C ~ 125°C
Interface I2C, SMBus
Sensitivity ±1°C
Operating Supply Voltage 1.4 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part TMP75C
Win Source Part Number 797275-TMP75CEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TMP75CEVM
Introduction Date April 11, 2014
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP75CEVM CAD Model

Description

Introducing the TMP75CEVM from Texas Instruments

The TMP75CEVM is a state-of-the-art evaluation module designed by Texas Instruments, specifically for engineers, developers, and technologists who are looking to test and integrate the TMP75C temperature sensor into their designs. This precision integrated-circuit temperature sensor offers a digital output and is designed for a wide range of applications, including environmental monitoring, system thermal management, and consumer electronics.

Key Features

  • Accuracy: The TMP75C sensor provides a high degree of accuracy (±1°C) over a wide temperature range, making it ideal for critical applications where precise temperature readings are necessary.
  • Interface: It features a user-friendly I2C/SMBus interface that supports multiple device address options, which simplifies integration into existing bus systems and allows for up to eight devices on the same bus.
  • Programmable Resolution: With programmable resolution from 9 to 12 bits, the TMP75C can be tuned for the balance between resolution and conversion time that best suits the application's requirements.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Versatility: The TMP75CEVM is compatible with a broad range of supply voltages (2.7V to 5.5V), ensuring its versatility across various platforms.

What's Included in the TMP75CEVM Kit?

The TMP75CEVM kit comes with everything needed to begin evaluating the TMP75C temperature sensor. It includes the evaluation board with the TMP75C sensor pre-installed, as well as supporting documentation and software tools to facilitate easy setup and data analysis. The user-friendly interface of the evaluation software allows for quick configuration of the sensor settings and real-time temperature monitoring.

Applications

  • Environmental Monitoring Systems
  • Data Center Thermal Management
  • Personal Electronics and Wearables
  • Industrial Controls
  • Medical Devices

Whether you are developing sophisticated climate control systems or simply need to monitor temperatures within consumer electronics, the TMP75CEVM offers a convenient and reliable solution for integrating high-accuracy temperature sensing into your project.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess