EN
  • EN
  • DE

AD-FXTOF1-EBZ

Part No AD-FXTOF1-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description ADDI9036 CAMERA MODULE KIT / ADDI9036 - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Bulk
Sensor Type Light, 3D Time-of-Flight (ToF)
Sensing Range 3m
Voltage - Supply 5V
Embedded No
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part ADDI9036
Base Product Number ADDI9036
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.50.4060
Win Source Part Number 1345329-AD-FXTOF1-EBZ
Ultra Librarian 3D Model Ultra Librarian AD-FXTOF1-EBZ CAD Model

Description

Product Overview: AD-FXTOF1-EBZ - Analog Devices Inc.

The AD-FXTOF1-EBZ from Analog Devices Inc. is a cutting-edge Time-of-Flight (ToF) sensor development kit designed to enable rapid prototyping and evaluation of 3D depth sensing applications. This evaluation board is specifically geared towards developers and engineers seeking to incorporate advanced ToF technology into their designs, providing a flexible and efficient solution for a wide range of industries, including automotive, industrial, and consumer electronics.

At the heart of the AD-FXTOF1-EBZ is a high-performance ToF sensor module that leverages Analog Devices' proprietary technology to deliver precise distance measurements and 3D imaging capabilities. The board facilitates the capture of real-time depth information, which is critical for applications such as gesture recognition, obstacle detection, and autonomous navigation.

The evaluation board comes with a suite of software tools and documentation to streamline the development process. Users can take advantage of the provided SDK and sample code to jumpstart their application development, reducing time-to-market for their products. The AD-FXTOF1-EBZ is also compatible with various processing platforms, making it a versatile choice for integration into different system architectures.

Key features of the AD-FXTOF1-EBZ include its high accuracy and resolution, low power consumption, and robust performance in various lighting conditions. The board's compact form factor makes it suitable for integration into space-constrained applications, while its ease of use ensures that developers can focus on innovation rather than complex hardware setup.

In summary, the AD-FXTOF1-EBZ from Analog Devices Inc. is an ideal platform for developers looking to harness the power of ToF technology for their next-generation products. With its advanced features, comprehensive development support, and the backing of Analog Devices' expertise in sensor technology, this evaluation board is set to be a valuable asset in the creation of sophisticated 3D sensing solutions.

You May Also Be Interested in

Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess