EN
  • EN
  • DE

091032200T

Part No 091032200T
Manufacturer Essentra Components
Catalog Screws, Bolts
Description THUMB SCREW KNOB - #10-32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Thumb Screw
Screw Head Type Knob
Thread Size #10-32
Head Diameter 0.425" (10.80mm)
Head Height 0.325" (8.26mm)
Length - Below Head 2.000" (50.80mm) 2"
Length - Overall 2.325" (59.06mm)
Material Nylon
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570651-091032200T
Ultra Librarian 3D Model Ultra Librarian 091032200T CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Lowest to $0.5740
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Lowest to $9.1268
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED 10-32
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess